Cole-Parmer Masterflex Barbed Reducer, L/S 16 to 3/32" ID, PE, 10/Pk GO-30616-05

Description
• Designed to tight tolerances • Made from virgin materials > Ensure a tight seal every time with Masterflex fittings. Designed to tight tolerances, these fittings match perfectly to your tubing to ensure smooth flow and a proper fit. Fittings are available in four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150 F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). Sterilize by ethylene oxide only.|Polypropylene: Very good chemical resistance. Temp range: 32 to 275 F (0 to 135 C). Sterilize by ethylene oxide or autoclave.|Kynar >: Excellent chemical resistance. Temp range: -80 to 265 F (-62 to 129
Description
• Designed to tight tolerances • Made from virgin materials > Ensure a tight seal every time with Masterflex fittings. Designed to tight tolerances, these fittings match perfectly to your tubing to ensure smooth flow and a proper fit. Fittings are available in four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150 F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). Sterilize by ethylene oxide only.|Polypropylene: Very good chemical resistance. Temp range: 32 to 275 F (0 to 135 C). Sterilize by ethylene oxide or autoclave.|Kynar >: Excellent chemical resistance. Temp range: -80 to 265 F (-62 to 129

Suppliers

Company
Product
Description
Supplier Links
Masterflex Barbed Reducer, L/S 16 to 3/32
Vernon Hills, IL, United States
Masterflex Barbed Reducer, L/S 16 to 3/32" ID, PE, 10/Pk
GO-30616-05
Masterflex Barbed Reducer, L/S 16 to 3/32" ID, PE, 10/Pk GO-30616-05
• Designed to tight tolerances • Made from virgin materials > Ensure a tight seal every time with Masterflex fittings. Designed to tight tolerances, these fittings match perfectly to your tubing to ensure smooth flow and a proper fit. Fittings are available in four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150 F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). Sterilize by ethylene oxide only.|Polypropylene: Very good chemical resistance. Temp range: 32 to 275 F (0 to 135 C). Sterilize by ethylene oxide or autoclave.|Kynar >: Excellent chemical resistance. Temp range: -80 to 265 F (-62 to 129

• Designed to tight tolerances
• Made from virgin materials
<div class="cp-accordion"><h3>Ensure a tight seal every time with Masterflex fittings.</h3><div> Designed to tight tolerances, these fittings match perfectly to your tubing to ensure smooth flow and a proper fit. Fittings are available in four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150<deg>F (-53 to 65<deg>C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250<deg>F (-46 to 121<deg>C). Sterilize by ethylene oxide only.|Polypropylene: Very good chemical resistance. Temp range: 32 to 275<deg>F (0 to 135<deg>C). Sterilize by ethylene oxide or autoclave.|Kynar<reg>: Excellent chemical resistance. Temp range: -80 to 265<deg>F (-62 to 129<deg></div></div>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tube Fittings
Product Number GO-30616-05
Product Name Masterflex Barbed Reducer, L/S 16 to 3/32" ID, PE, 10/Pk
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data