Cole-Parmer Tygon non-DEHP ND100-65, 3/8" X 5/8", 50' GO-95666-22

Description
Formulation: ND-100-65|Applica tions: Pharmaceutical and biotech research applications.|Cha racteristics:Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|Certificat ion: USP Class VI, REACH, ISO 10993|Temperature range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.
Description
Formulation: ND-100-65|Applica tions: Pharmaceutical and biotech research applications.|Cha racteristics:Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|Certificat ion: USP Class VI, REACH, ISO 10993|Temperature range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.

Suppliers

Company
Product
Description
Supplier Links
Tygon non-DEHP ND100-65, 3/8
Vernon Hills, IL, United States
Tygon non-DEHP ND100-65, 3/8" X 5/8", 50'
GO-95666-22
Tygon non-DEHP ND100-65, 3/8" X 5/8", 50' GO-95666-22
Formulation: ND-100-65|Applica tions: Pharmaceutical and biotech research applications.|Cha racteristics:Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|Certificat ion: USP Class VI, REACH, ISO 10993|Temperature range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.

<b>Formulation:</b> ND-100-65|<b>Applications:</b> Pharmaceutical and biotech research applications.|<b>Characteristics:</b>Non-DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|<b>Certification:</b> USP Class VI, REACH, ISO 10993|<b>Temperature range:</b> -44 to 165°F (-42 to 74°C)|<b>Sterilize:</b> Autoclave, ethylene oxide, or irradiation.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-95666-22
Product Name Tygon non-DEHP ND100-65, 3/8" X 5/8", 50'
Color / Clarity Translucent
Outside Diameter 0.630 inch (16.0 mm)
Inside Diameter 0.378 inch (9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
PFA Fluoropolymer Tubing - 3102246 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details