Cole-Parmer AAA00046 - Tygon Food, Milk and Dairy Tubing, non-DEHP, 5/8 x 7/8", 50 feet/pack GO-95644-15

Description
Formulation: Tygon S3-B-44-4X|Applic ations: Food and beverage processing and dispensing, milk and dairy processing.|Chara cteristics: Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Transparent.|Cert ification: Resin is FDA compliant, NSF-listed (Standard 51), and meets 3A standards (20-27) for food and beverage handling.|Tempera ture range: 49 to 165 F ( 45 to 74 C)|Sterili ze: Autoclave for 30 min at 250°F, 15 psi or ethylene oxide.
Description
Formulation: Tygon S3-B-44-4X|Applic ations: Food and beverage processing and dispensing, milk and dairy processing.|Chara cteristics: Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Transparent.|Cert ification: Resin is FDA compliant, NSF-listed (Standard 51), and meets 3A standards (20-27) for food and beverage handling.|Tempera ture range: 49 to 165 F ( 45 to 74 C)|Sterili ze: Autoclave for 30 min at 250°F, 15 psi or ethylene oxide.

Suppliers

Company
Product
Description
Supplier Links
AAA00046 - Tygon Food, Milk and Dairy Tubing, non-DEHP, 5/8 x 7/8
Vernon Hills, IL, United States
AAA00046 - Tygon Food, Milk and Dairy Tubing, non-DEHP, 5/8 x 7/8", 50 feet/pack
GO-95644-15
AAA00046 - Tygon Food, Milk and Dairy Tubing, non-DEHP, 5/8 x 7/8", 50 feet/pack GO-95644-15
Formulation: Tygon S3-B-44-4X|Applic ations: Food and beverage processing and dispensing, milk and dairy processing.|Chara cteristics: Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Transparent.|Cert ification: Resin is FDA compliant, NSF-listed (Standard 51), and meets 3A standards (20-27) for food and beverage handling.|Tempera ture range: 49 to 165 F ( 45 to 74 C)|Sterili ze: Autoclave for 30 min at 250°F, 15 psi or ethylene oxide.

<b>Formulation:</b> Tygon<reg> S3-B-44-4X|<b>Applications:</b> Food and beverage processing and dispensing, milk and dairy processing.|<b>Characteristics:</b> Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Transparent.|<b>Certification:</b> Resin is FDA compliant, NSF-listed (Standard 51), and meets 3A standards (20-27) for food and beverage handling.|<b>Temperature range:</b> <endash>49 to 165<deg>F (<endash>45 to 74<deg>C)|<b>Sterilize:</b> Autoclave for 30 min at 250°F, 15 psi or ethylene oxide.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-95644-15
Product Name AAA00046 - Tygon Food, Milk and Dairy Tubing, non-DEHP, 5/8 x 7/8", 50 feet/pack
Type Plastic
Material Tygon®
Color / Clarity Clear; Translucent
Outside Diameter 0.882 inch (22.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details