Cole-Parmer Tygon non-DEHP ND100-65, 3/16 X 5/16", 50' GO-95666-10

Description
Formulation: ND-100-65|Applica tions: Pharmaceutical and biotech research applications.|Cha racteristics:Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|Certificat ion: USP Class VI, REACH, ISO 10993|Temperature range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.
Description
Formulation: ND-100-65|Applica tions: Pharmaceutical and biotech research applications.|Cha racteristics:Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|Certificat ion: USP Class VI, REACH, ISO 10993|Temperature range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.

Suppliers

Company
Product
Description
Supplier Links
Tygon non-DEHP ND100-65, 3/16 X 5/16
Vernon Hills, IL, United States
Tygon non-DEHP ND100-65, 3/16 X 5/16", 50'
GO-95666-10
Tygon non-DEHP ND100-65, 3/16 X 5/16", 50' GO-95666-10
Formulation: ND-100-65|Applica tions: Pharmaceutical and biotech research applications.|Cha racteristics:Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|Certificat ion: USP Class VI, REACH, ISO 10993|Temperature range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.

<b>Formulation:</b> ND-100-65|<b>Applications:</b> Pharmaceutical and biotech research applications.|<b>Characteristics:</b>Non-DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|<b>Certification:</b> USP Class VI, REACH, ISO 10993|<b>Temperature range:</b> -44 to 165°F (-42 to 74°C)|<b>Sterilize:</b> Autoclave, ethylene oxide, or irradiation.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-95666-10
Product Name Tygon non-DEHP ND100-65, 3/16 X 5/16", 50'
Color / Clarity Translucent
Outside Diameter 0.315 inch (8.0 mm)
Inside Diameter 0.189 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
K05BK Series 1-1/2 in. Nominal ID UV Resistant Black PVC Tubing|Master File - K05BK-2432X50 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details