Cole-Parmer F00021 - Tygon Silicone Tubing, 3/8"ID x 5/8"OD, 50 ft/pack GO-95702-20

Description
Formulation: TYGON 3350 silicone, platinum cured.|Applicatio ns: Pharmaceutical, cosmetic, industrial, and auto-analysis applications.|Cha racteristics: Ultra-smooth inner surface reduces particle entrapment and minimizes bacterial growth. Good for mild to medium concentration bases, salts, and alcohols; is odorless, tasteless, and non-toxic. Transparent.|Cert ification: Elastomer is FDA-compliant (21 CFR 177.2600); meets USP Class VI requirements, NSF criteria and EP 3.2.9 requirements. Tubing is manufactured according to GMP.|Temperature range: –112 to 392 F (–80 to 200 C)|Steril ize: With ethylene oxide, gamma irradiation, or autoclave for 30 min, 15 psi.
Description
Formulation: TYGON 3350 silicone, platinum cured.|Applicatio ns: Pharmaceutical, cosmetic, industrial, and auto-analysis applications.|Cha racteristics: Ultra-smooth inner surface reduces particle entrapment and minimizes bacterial growth. Good for mild to medium concentration bases, salts, and alcohols; is odorless, tasteless, and non-toxic. Transparent.|Cert ification: Elastomer is FDA-compliant (21 CFR 177.2600); meets USP Class VI requirements, NSF criteria and EP 3.2.9 requirements. Tubing is manufactured according to GMP.|Temperature range: –112 to 392 F (–80 to 200 C)|Steril ize: With ethylene oxide, gamma irradiation, or autoclave for 30 min, 15 psi.

Suppliers

Company
Product
Description
Supplier Links
F00021 - Tygon Silicone Tubing, 3/8
Vernon Hills, IL, United States
F00021 - Tygon Silicone Tubing, 3/8"ID x 5/8"OD, 50 ft/pack
GO-95702-20
F00021 - Tygon Silicone Tubing, 3/8"ID x 5/8"OD, 50 ft/pack GO-95702-20
Formulation: TYGON 3350 silicone, platinum cured.|Applicatio ns: Pharmaceutical, cosmetic, industrial, and auto-analysis applications.|Cha racteristics: Ultra-smooth inner surface reduces particle entrapment and minimizes bacterial growth. Good for mild to medium concentration bases, salts, and alcohols; is odorless, tasteless, and non-toxic. Transparent.|Cert ification: Elastomer is FDA-compliant (21 CFR 177.2600); meets USP Class VI requirements, NSF criteria and EP 3.2.9 requirements. Tubing is manufactured according to GMP.|Temperature range: –112 to 392 F (–80 to 200 C)|Steril ize: With ethylene oxide, gamma irradiation, or autoclave for 30 min, 15 psi.

<b>Formulation:</b> TYGON<reg> 3350 silicone, platinum cured.|<b>Applications:</b> Pharmaceutical, cosmetic, industrial, and auto-analysis applications.|<b>Characteristics:</b> Ultra-smooth inner surface reduces particle entrapment and minimizes bacterial growth. Good for mild to medium concentration bases, salts, and alcohols; is odorless, tasteless, and non-toxic. Transparent.|<b>Certification:</b> Elastomer is FDA-compliant (21 CFR 177.2600); meets USP Class VI requirements, NSF criteria and EP 3.2.9 requirements. Tubing is manufactured according to GMP.|<b>Temperature range:</b> –112 to 392<deg>F (–80 to 200<deg>C)|<b>Sterilize:</b> With ethylene oxide, gamma irradiation, or autoclave for 30 min, 15 psi.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-95702-20
Product Name F00021 - Tygon Silicone Tubing, 3/8"ID x 5/8"OD, 50 ft/pack
Material Silicone
Color / Clarity Clear; Translucent
Outside Diameter 0.630 inch (16.0 mm)
Inside Diameter 0.378 inch (9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
2846 Series 1/4 in. Nominal ID and 100 ft Standard Lengths 98 Shore A Ether-Based Heavy Duty Polyurethane Tubing|Master File - 2846-04X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 480 UHP PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details