The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Enclosed DC DC Converter 1 Output 24V 2.5A 32V Input
DC-DC, 18-32VDC, OUTPUT 24V 2.5A, 60W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RDS60A-24-24 | 285-RDS60A-24-24-ND | 33AK4194 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc, 18-32Vdc, Output 24V 2.5A, 60W Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | |
| Technology | Switching Power Supply | ||
| Features | Best for instruments related signal or vehicle of railway system and factory automation | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA62368-1 EN62368-1 UL62368-1 |