RECOM Power, Inc. DC DC Converters RE-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1456-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1456-5-ND
DC DC Converters 945-1456-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RE-2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RE-2412S
Power Supplies - Board Mount - DC DC Converters RE-2412S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc-Dc Converter, 12V, 0.083A, Sip; Output Power Max Recom Power - 63X0147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A, Sip; Output Power Max Recom Power
63X0147
Dc-Dc Converter, 12V, 0.083A, Sip; Output Power Max Recom Power 63X0147
DC-DC CONVERTER, 12V, 0.083A, SIP; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A, SIP; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1456-5-ND RE-2412S 63X0147
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.083A, Sip; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1176623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details