DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 30 40 50 60 70 80 85 86 87 88 89 90 91 92 93 94 95 96 97 100 110 120 130 140 150 163
Product Name Notes
DC DC CONVERTER 9V 3W
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 36V - 72V Input

<< Prev Next >>