RECOM Power, Inc. DC DC Converters REC10-2405SZ/H3/M

Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2095-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2095-5-ND
DC DC Converters 945-2095-5-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Buy Now Datasheet
DC DC Converters - 1486-REC10-2405SZ/H3/M-CHP - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 2A; Output Power Max Recom Power - 63X0264 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 2A; Output Power Max Recom Power
63X0264
Dc-Dc Converter, Medical, 5V, 2A; Output Power Max Recom Power 63X0264
DC-DC CONVERTER, MEDICAL, 5V, 2A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 2A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC10-2405SZ/H3/M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC10-2405SZ/H3/M
Power Supplies - Board Mount - DC DC Converters REC10-2405SZ/H3/M
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2095-5-ND 63X0264 REC10-2405SZ/H3/M
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 2A; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1242186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details