RECOM Power, Inc. DC DC Converters REC10-1205S/H2/M

Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2306-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2306-5-ND
DC DC Converters 945-2306-5-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power - 63X0193 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power
63X0193
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power 63X0193
DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2306-5-ND 63X0193
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details