RECOM Power, Inc. DC DC Converters REC150H-4854SUW

Description
150W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet
Description
150W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC150H-4854SUW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-REC150H-4854SUW-ND
DC DC Converters 945-REC150H-4854SUW-ND
150W DC/DC-CONVERTER 'POWERLINE'

150W DC/DC-CONVERTER 'POWERLINE'

Buy Now Datasheet
Dc-Dc Converter, 54V, 2.778A; Power Supply Approvals Recom Power - 61AK3195 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54V, 2.778A; Power Supply Approvals Recom Power
61AK3195
Dc-Dc Converter, 54V, 2.778A; Power Supply Approvals Recom Power 61AK3195
DC-DC CONVERTER, 54V, 2.778A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:2.778A; Output Voltage - Output 2:-; Width:61mm

DC-DC CONVERTER, 54V, 2.778A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:2.778A; Output Voltage - Output 2:-; Width:61mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC150H-4854SUW-ND 61AK3195
Product Name DC DC Converters Dc-Dc Converter, 54V, 2.778A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.78 amps 2.78 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details