Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input
DC DC CONVERTER +/-12V 10W
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Output Current - Output 2:416mA; Width:-; Height:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1356-ND | REC10-2412DRWZ/H3/A/M | 63X0274 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 10W; Output Power Max Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| DC Output Current | 0.4160 amps | 0.4160 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |