RECOM Power, Inc. DC DC Converters REC150H-4812SUW

Description
150W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet
Description
150W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC150H-4812SUW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-REC150H-4812SUW-ND
DC DC Converters 945-REC150H-4812SUW-ND
150W DC/DC-CONVERTER 'POWERLINE'

150W DC/DC-CONVERTER 'POWERLINE'

Buy Now Datasheet
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Recom Power - 61AK3191 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Recom Power
61AK3191
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Recom Power 61AK3191
DC-DC CONVERTER, 12V, 12.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:61mm

DC-DC CONVERTER, 12V, 12.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:61mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC150H-4812SUW-ND 61AK3191
Product Name DC DC Converters Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details