RECOM Power, Inc. DC DC Converters RE-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1141-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1141-ND
DC DC Converters 945-1141-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RE-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RE-0505S
Power Supplies - Board Mount - DC DC Converters RE-0505S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 63X0067 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
63X0067
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 63X0067
DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1141-ND RE-0505S 63X0067
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details