RECOM Power, Inc. DC DC Converters REC10-243.3SZ/H3/M

Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2079-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2079-5-ND
DC DC Converters 945-2079-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC10-243.3SZ/H3/M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC10-243.3SZ/H3/M
Power Supplies - Board Mount - DC DC Converters REC10-243.3SZ/H3/M
DC DC CONVERTER 3.3V 10W

DC DC CONVERTER 3.3V 10W

Supplier's Site
Dc-Dc Converter, Medical, 3.3V, 2A; Output Power Max Recom Power - 63X0336 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2A; Output Power Max Recom Power
63X0336
Dc-Dc Converter, Medical, 3.3V, 2A; Output Power Max Recom Power 63X0336
DC-DC CONVERTER, MEDICAL, 3.3V, 2A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2079-5-ND REC10-243.3SZ/H3/M 63X0336
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details