RECOM Power, Inc. DC DC Converters REC150H-4848SUW

Description
150W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet
Description
150W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC150H-4848SUW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-REC150H-4848SUW-ND
DC DC Converters 945-REC150H-4848SUW-ND
150W DC/DC-CONVERTER 'POWERLINE'

150W DC/DC-CONVERTER 'POWERLINE'

Buy Now Datasheet
Dc-Dc Converter, 48V, 3.125A; Power Supply Approvals Recom Power - 61AK3194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3.125A; Power Supply Approvals Recom Power
61AK3194
Dc-Dc Converter, 48V, 3.125A; Power Supply Approvals Recom Power 61AK3194
DC-DC CONVERTER, 48V, 3.125A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Width:61mm

DC-DC CONVERTER, 48V, 3.125A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Width:61mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC150H-4848SUW-ND 61AK3194
Product Name DC DC Converters Dc-Dc Converter, 48V, 3.125A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.12 amps 3.12 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details