RECOM Power, Inc. DC DC Converters REC15-2405D/H3/M/X2

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 44AC0997, is a medical-grade device designed to provide dual regulated outputs with a maximum output power of 15W. It features a compact 2,Äù x 1,Äù package and offers options for 2kVDC or 3kVDC isolation, making it suitable for various medical and industrial applications. The converter supports a wide input voltage range of 9-18V, 18-36V, or 36-75V, depending on the model, and can deliver up to 3A on each output. This converter includes continuous short circuit protection and is designed with synchronous rectification for improved efficiency, achieving typical efficiencies of 84-87%. It also features a CTRL pin for remote on/off control. The device is compliant with multiple safety standards, including IEC60601-1 for medical equipment, ensuring it meets the necessary safety requirements for medical applications. With a weight of approximately 27g and a storage temperature range of -55°C to +105°C, this converter is built to withstand various environmental conditions. Its design includes a full SMD internal structure, contributing to its reliability and performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 44AC0997, is a medical-grade device designed to provide dual regulated outputs with a maximum output power of 15W. It features a compact 2,Äù x 1,Äù package and offers options for 2kVDC or 3kVDC isolation, making it suitable for various medical and industrial applications. The converter supports a wide input voltage range of 9-18V, 18-36V, or 36-75V, depending on the model, and can deliver up to 3A on each output. This converter includes continuous short circuit protection and is designed with synchronous rectification for improved efficiency, achieving typical efficiencies of 84-87%. It also features a CTRL pin for remote on/off control. The device is compliant with multiple safety standards, including IEC60601-1 for medical equipment, ensuring it meets the necessary safety requirements for medical applications. With a weight of approximately 27g and a storage temperature range of -55°C to +105°C, this converter is built to withstand various environmental conditions. Its design includes a full SMD internal structure, contributing to its reliability and performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15-2405D/H3/M/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15-2405D/H3/M/X2-ND
DC DC Converters REC15-2405D/H3/M/X2-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 15W; Output Power Max Recom Power - 44AC0997 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 15W; Output Power Max Recom Power
44AC0997
Dc-Dc Converter, Medical, 2 O/p, 15W; Output Power Max Recom Power 44AC0997
DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V; Output Current - Output 2:1.5A; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V; Output Current - Output 2:1.5A; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15-2405D/H3/M/X2-ND 44AC0997
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 15W; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details