548V Clamp 4A Ipp Tvs Diode Through Hole DO-204AR
TVS 400V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3682-ND | 35AJ9940 |
| Product Name | TVS Diodes | Tvs 400V 5% 1500W Bi Case 1 Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-204AR, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 548 volts |