Microchip Technology, Inc. TVS Diodes MA15KP120AE3

Description
193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR
Request a Quote Datasheet
Description
193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-3744-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-3744-ND
TVS Diodes 1086-3744-ND
193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR

193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR

Buy Now Datasheet
TVS Protection Diode - 144-MA15KP120AE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MA15KP120AE3
TVS Protection Diode 144-MA15KP120AE3
TVS DIODE 120VWM 193VC DO204AR Product overview: MA15KP120AE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA15KP120AE3 can be used for catalog matching and distributor lookup.

TVS DIODE 120VWM 193VC DO204AR Product overview: MA15KP120AE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA15KP120AE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1139377-MA15KP120AE3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1139377-MA15KP120AE3
Circuit Protection - TVS - Diodes 1139377-MA15KP120AE3
Win Source Part Number: 1139377-MA15KP120AE3 Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 78A Mounting Type: Through Hole Package / Case: DO-204AR, Axial Supplier Device Package: DO-204AR Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-3744,1086-3744- MIL Base Product Number: 15KP120 RoHS Status: RoHS non-compliant

Win Source Part Number: 1139377-MA15KP120AE3
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 78A
Mounting Type: Through Hole
Package / Case: DO-204AR, Axial
Supplier Device Package: DO-204AR
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-3744,1086-3744-MIL
Base Product Number: 15KP120
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MA15KP120AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MA15KP120AE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MA15KP120AE3
TVS DIODE 120VWM 193VC DO204AR

TVS DIODE 120VWM 193VC DO204AR

Supplier's Site
Tvs 120V 5% 15000W Uni 5A Rohs Compliant Microchip - 32AJ6393 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 120V 5% 15000W Uni 5A Rohs Compliant Microchip
32AJ6393
Tvs 120V 5% 15000W Uni 5A Rohs Compliant Microchip 32AJ6393
TVS 120V 5% 15000W UNI 5A ROHS COMPLIANT: YES

TVS 120V 5% 15000W UNI 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-3744-ND 144-MA15KP120AE3 1139377-MA15KP120AE3 MA15KP120AE3 32AJ6393
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 120V 5% 15000W Uni 5A Rohs Compliant Microchip
Configuration Single Single
Package DO-204AR, Axial Bulk DO-204AR, Axial DO-204AR
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
VC 193 volts 193 volts 193 volts
Unlock Full Specs
to access all available technical data