Microchip Technology, Inc. TVS - TVS - Diodes - MA15KP170CAE3 MA15KP170CAE3

Description
Manufacturer: Microchip Technology Win Source Part Number: 853676-MA15KP170CAE3 Series: Military, MIL-PRF-19500 Features: Clamp Ipp Tvs Diode Package: Bulk Family Name: 15KP170 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-3762, 1086-3762-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 853676-MA15KP170CAE3 Series: Military, MIL-PRF-19500 Features: Clamp Ipp Tvs Diode Package: Bulk Family Name: 15KP170 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-3762, 1086-3762-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MA15KP170CAE3 - 853676-MA15KP170CAE3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MA15KP170CAE3
853676-MA15KP170CAE3
TVS - TVS - Diodes - MA15KP170CAE3 853676-MA15KP170CAE3
Manufacturer: Microchip Technology Win Source Part Number: 853676-MA15KP170CAE3 Series: Military, MIL-PRF-19500 Features: Clamp Ipp Tvs Diode Package: Bulk Family Name: 15KP170 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-3762, 1086-3762-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 853676-MA15KP170CAE3
Series: Military, MIL-PRF-19500
Features: Clamp Ipp Tvs Diode
Package: Bulk
Family Name: 15KP170
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-3762, 1086-3762-MIL

Buy Now Datasheet
TVS Diodes - 1086-3762-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-3762-ND
TVS Diodes 1086-3762-ND
275V Clamp 55A Ipp Tvs Diode Through Hole DO-204AR

275V Clamp 55A Ipp Tvs Diode Through Hole DO-204AR

Buy Now Datasheet
TVS Protection Diode - 144-MA15KP170CAE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MA15KP170CAE3
TVS Protection Diode 144-MA15KP170CAE3
TVS DIODE 170VWM 275VC DO204AR Product overview: MA15KP170CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA15KP170CAE3 can be used for catalog matching and distributor lookup.

TVS DIODE 170VWM 275VC DO204AR Product overview: MA15KP170CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA15KP170CAE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MA15KP170CAE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MA15KP170CAE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MA15KP170CAE3
TVS DIODE 170VWM 275VC DO204AR

TVS DIODE 170VWM 275VC DO204AR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 853676-MA15KP170CAE3 1086-3762-ND 144-MA15KP170CAE3 MA15KP170CAE3
Product Name TVS - TVS - Diodes - MA15KP170CAE3 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AR, Axial Bulk DO-204AR
Peak Pulse Power 15000 watts 15000 watts 15000 watts
VC 275 volts 275 volts
Unlock Full Specs
to access all available technical data