Microchip Technology, Inc. Circuit Protection - TVS - Diodes MA15KP180A

Description
Win Source Part Number: 1034856-MA15KP180A Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 200V Voltage - Clamping (Max) @ Ipp: 291V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 52A Mounting Type: Through Hole Package / Case: DO-204AR, Axial Supplier Device Package: DO-204AR Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-3763,1086-3763- MIL Base Product Number: 15KP180 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034856-MA15KP180A Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 200V Voltage - Clamping (Max) @ Ipp: 291V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 52A Mounting Type: Through Hole Package / Case: DO-204AR, Axial Supplier Device Package: DO-204AR Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-3763,1086-3763- MIL Base Product Number: 15KP180 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1034856-MA15KP180A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1034856-MA15KP180A
Circuit Protection - TVS - Diodes 1034856-MA15KP180A
Win Source Part Number: 1034856-MA15KP180A Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 200V Voltage - Clamping (Max) @ Ipp: 291V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 52A Mounting Type: Through Hole Package / Case: DO-204AR, Axial Supplier Device Package: DO-204AR Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-3763,1086-3763- MIL Base Product Number: 15KP180 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034856-MA15KP180A
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 200V
Voltage - Clamping (Max) @ Ipp: 291V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 52A
Mounting Type: Through Hole
Package / Case: DO-204AR, Axial
Supplier Device Package: DO-204AR
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-3763,1086-3763-MIL
Base Product Number: 15KP180
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Diodes - 1086-3763-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-3763-ND
TVS Diodes 1086-3763-ND
291V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR

291V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR

Buy Now Datasheet
TVS Protection Diode - 144-MA15KP180A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MA15KP180A
TVS Protection Diode 144-MA15KP180A
TVS DIODE 180VWM 291VC DO204AR Product overview: MA15KP180A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA15KP180A can be used for catalog matching and distributor lookup.

TVS DIODE 180VWM 291VC DO204AR Product overview: MA15KP180A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA15KP180A can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MA15KP180A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MA15KP180A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MA15KP180A
TVS DIODE 180VWM 291VC DO204AR

TVS DIODE 180VWM 291VC DO204AR

Supplier's Site
Tvs 180V 5% 15000W Uni 5A Rohs Compliant Microchip - 32AJ6412 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 180V 5% 15000W Uni 5A Rohs Compliant Microchip
32AJ6412
Tvs 180V 5% 15000W Uni 5A Rohs Compliant Microchip 32AJ6412
TVS 180V 5% 15000W UNI 5A ROHS COMPLIANT: YES

TVS 180V 5% 15000W UNI 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1034856-MA15KP180A 1086-3763-ND 144-MA15KP180A MA15KP180A 32AJ6412
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 180V 5% 15000W Uni 5A Rohs Compliant Microchip
Package DO-204AR, Axial DO-204AR, Axial Bulk DO-204AR
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
VC 291 volts 291 volts 291 volts
VBR 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data