482V Clamp 4A Ipp Tvs Diode Through Hole DO-204AR
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3669-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AR, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 482 volts |