21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 12.8VWM 21.2VC DO204AR
TVS 15V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3605-ND | MA1.5KE15CA | 35AJ9859 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 15V 5% 1500W Bi Case 1 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 21.2 volts | 21.2 volts |