The Zen Diode Array Common Anode 225mW SOT is a dual monolithic silicon zener diode designed for transient overvoltage protection in ESD-sensitive applications. It features a SOT-23 package that allows for two separate unidirectional configurations, making it suitable for high-density applications where board space is limited. The device has a low leakage current of less than 1 µA at 5V and a breakdown voltage range of 7.2V to 7.9V at 5 mA. It provides robust ESD protection, rated at 16 kV for the Human Body Model and 30 kV for both air and contact discharge. The product is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. Its thermal characteristics include a steady-state power dissipation of 225 mW, with a thermal resistance of 556 °C/W from junction to ambient. This diode array is ideal for use in computers, printers, communication systems, and medical equipment.
TVS Diode, Dual Common Anode, 7.5V DC, 80pF, SOT-23-3 Product overview: MA3075WALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 7.5V, 80pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 7.5V, 80pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA3075WALT1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 6.5VWM SOT23-3
ZEN DIODE ARRAY CMN ANODE 225mW SOT, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, 15W, UNIDIR, SOT-23-3; Product Range:-; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MA3075WALT1G | MA3075WALT1GOSTR-ND | MA3075WALT1G | 32M0072 | 13AC3619 | MA3075WALT1G |
| Product Name | Dual 7.5V 80pF SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zen Diode Array Cmn Anode 225Mw Sot, Full Reel; Product Range Onsemi | Tvs Diode, 15W, Unidir, Sot-23-3; Product Range Onsemi | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 15 watts | 15 watts | 15 watts | 15 watts |