53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-204AR
TVS 39V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES
TVS DIODE 33.3VWM 53.9VC DO204AR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3678-ND | 35AJ9936 | MA1.5KE39CAE3 |
| Product Name | TVS Diodes | Tvs 39V 5% 1500W Bi Case 1 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.9 volts | 53.9 volts |