Dual Common Anode TVS Diode, 7.5V DC, 80pF, SOT-23-3 Product overview: MA3075WALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 7.5V, 80pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 7.5V, 80pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MA3075WALT1 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Manufacturer: onsemi
Win Source Part Number: 1334898-MA3075WALT1
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.2V
Power - Peak Pulse: 15W
Power Line Protection: No
Capacitance @ Frequency: 80pF @ 1MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ONSONSMA3075WALT1,21
Base Product Number: MA3075
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TVS DIODE 6.5VWM SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MA3075WALT1 | MA3075WALT1OS-ND | 1334898-MA3075WALT1 | MA3075WALT1 |
| Product Name | Dual 7.5V 80pF SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Peak Pulse Power | 15 watts | 15 watts | 15 watts | 15 watts |