18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 11.1VWM 18.2VC DO204AR
TVS 13V 5% 1500W UNI CASE 1 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3596-ND | MA1.5KE13AE3 | 35AJ9850 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 13V 5% 1500W Uni Case 1 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 18.2 volts | 18.2 volts |