125V Clamp 12A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 77.8VWM 125VC DO204AR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3733-ND | MA1.5KE91CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | DO-204AR |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 125 volts | 125 volts |