44V Clamp 341A Ipp Tvs Diode Through Hole DO-204AR
TVS 26V 5% 15000W UNI 5A ROHS COMPLIANT: YES
TVS DIODE 26VWM 44VC DO204AR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3792-ND | 32AJ6437 | MA15KP26AE3 |
| Product Name | TVS Diodes | Tvs 26V 5% 15000W Uni 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 44 volts | 44 volts |