IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C642-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C642-04/SP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084922-PIC16C642-04
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 4MHz
Package: Tube
Standard Package: 15
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LED, POR, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 176 x 8
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 6V
Alternative Parts (Cross-Reference): PIC16C63-04/SP; PIC16C63A-04/SP; PIC16F873-04I/SPPIC1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C642-04/SP-NDR
Base Product Number: PIC16C642
IC MCU 8BIT 7KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
8-bit Microcontrollers - MCU 7KB 176 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SPDIP
MCU, 8BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:176Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:22I/O s; Embedded Interface Type:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C642-04/SP | 1084922-PIC16C642-04/SP | PIC16C642-04/SP | PIC16C642-04/SP | PIC16C642-04/SP | PIC16C642-04/SP | 96K3815 |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1760 KB | 7 KB | 0.1760 KB | 176 KB | 0.1760 KB | ||
| ROM | 0.1760 KB | ||||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP; OTP |