Microchip, MCU08, PIC16C622A-04I/SO
Microchip, MCU08, PIC16C622A-04I/SO
Microchip, MCU08, PIC16C622A-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C622A-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04I/S
Manufacturer: Microchip Technology
Win Source Part Number: 1237829-PIC16C622A-0
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16C622A-04I/SS; PIC16C622A-04I/JW; PIC16C622AT-04I/SO;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
MCU, 8BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:3.5KB; No. of Pins:18Pins; IC Case / Package:SOIC; No. of I/O s:13I/O s; RAM Memory Size:128Byte RoHS Compliant: Yes
IC MCU 8BIT 3.5KB OTP 18SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1995396 | 1995396P | PIC16C622A-04I/SO-ND | 685-PIC16C622A-04I/SO | 1237829-PIC16C622A-04I/SO | PIC16C622A-04I/SO | 23C3985 | PIC16C622A-04I/SO | PIC16C622A-04I/SO | PIC16C622A-04I/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C622A-04I/SO | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM Type | Flash | OTP | EPROM; EPROM | OTP; One Time Programmable(OTP) | OTP; OTP | |||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC | SOIC; Other; 18-SOIC (0.295", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | |||
| Pin Count | 18 | 18 | 18 | 18 | ||||||
| ROM | 8 KB | 3.5 KB | 0.1280 KB |