IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C62A-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62A-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC
IC MCU 8BIT 3.5KB OTP 28SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
IC MCU 8BIT 3.5KB OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C62A-04I/SO | PIC16C62A-04I/SO | 536-PIC16C62A-04I/SO | PIC16C62A-04I/SO | PIC16C62A-04I/SO | PIC16C62A-04I/SO |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | IC MCU 8BIT 3.5KB OTP 28SOIC | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 4 to 6 volts | 5 volts | 6 volts | |||
| Serial Interface | I2C/SPI | I²C; SPI; USART; I2C, SPI, USART |