The PIC16C62A-04/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 35 single-word instructions, allowing for efficient programming. It operates at clock speeds up to 20 MHz, with a 200 ns instruction cycle. The device includes a variety of built-in features such as an eight-level deep hardware stack, multiple addressing modes, and essential timers including Timer0, Timer1, and Timer2, which support various applications. This microcontroller supports a wide operating voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It also features a Power-on Reset (POR), a Watchdog Timer (WDT), and a power-saving SLEEP mode, making it suitable for battery-operated devices. The PIC16C62A-04/SS includes a programmable code protection feature and supports various serial communication protocols, including SPI and I2C. With 128 bytes of data memory and 2K of program memory, it is well-suited for a range of embedded applications. The device is available in multiple package types, including 28-SSOP, providing flexibility for different design requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 1237833-PIC16C62A-04
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C62
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXIT; CY7C60323-PVXCT;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
IC MCU 8BIT 3.5KB OTP 28SSOP Product overview: PIC16C62A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62A-04/SS can be used for catalog matching and distributor lookup.
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237833-PIC16C62A-04/SS | PIC16C62A-04/SS-ND | 685-PIC16C62A-04/SS | 23C3766 | PIC16C62A-04/SS | PIC16C62A-04/SS | PIC16C62A-04/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C62A-04/SS | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 20 MHz | 4 MHz | |||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | EPROM; EPROM | ||||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts |