Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16C62B-04I/SP

Description
IC MCU 8BIT 3.5KB OTP 28SPDIP Product overview: PIC16C62B-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62B-04I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB OTP 28SPDIP Product overview: PIC16C62B-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62B-04I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C62B-04I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C62B-04I/SP
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C62B-04I/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP Product overview: PIC16C62B-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62B-04I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SPDIP Product overview: PIC16C62B-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62B-04I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C62B-04I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C62B-04I/SP-ND
Microcontrollers PIC16C62B-04I/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C62B-04I/SP - 1237836-PIC16C62B-04I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C62B-04I/SP
1237836-PIC16C62B-04I/SP
Embedded - Embedded - Microcontrollers - PIC16C62B-04I/SP 1237836-PIC16C62B-04I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1237836-PIC16C62B-04 I/SP Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16C62 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16C62BT-20I/MLG; Introduction Date: August 27, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 1237836-PIC16C62B-04I/SP
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C62
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16C62BT-20I/MLG;
Introduction Date: August 27, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC16C62B-04I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C62B-04I/SP
Microcontrollers PIC16C62B-04I/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP

IC MCU 8BIT 3.5KB OTP 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16C62B-04I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C62B-04I/SP
Microcontrollers PIC16C62B-04I/SP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

Buy Now Datasheet
IC MCU 8BIT 3.5KB OTP 28SDIP - 536-PIC16C62B-04I/SP - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB OTP 28SDIP
536-PIC16C62B-04I/SP
IC MCU 8BIT 3.5KB OTP 28SDIP 536-PIC16C62B-04I/SP
IC MCU 8BIT 3.5KB OTP 28SDIP

IC MCU 8BIT 3.5KB OTP 28SDIP

Supplier's Site
Embedded - Microcontrollers - PIC16C62B-04I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C62B-04I/SP
Embedded - Microcontrollers PIC16C62B-04I/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP

IC MCU 8BIT 3.5KB OTP 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C62B-04I/SP
8-bit Microcontrollers - MCU PIC16C62B-04I/SP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C62B-04I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C62B-04I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C62B-04I/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP

IC MCU 8BIT 3.5KB OTP 28SPDIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip - 23C3816 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip
23C3816
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip 23C3816
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C62B-04I/SP PIC16C62B-04I/SP-ND 1237836-PIC16C62B-04I/SP PIC16C62B-04I/SP PIC16C62B-04I/SP 536-PIC16C62B-04I/SP PIC16C62B-04I/SP PIC16C62B-04I/SP PIC16C62B-04I/SP 23C3816
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C62B-04I/SP Microcontrollers Microcontrollers IC MCU 8BIT 3.5KB OTP 28SDIP Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 0.1280 KB 3.5 KB
ROM Type EPROM; EPROM OTP OTP; One Time Programmable(OTP) OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 28502068 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details