Microchip Technology, Inc. Microcontrollers PIC16C58B-04/SO

Description
MCU 8-bit 5MIPS 3kB Prog 5V SOIC-8
Request a Quote Datasheet
Description
MCU 8-bit 5MIPS 3kB Prog 5V SOIC-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8938073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8938073
Microcontrollers 8938073
MCU 8-bit 5MIPS 3kB Prog 5V SOIC-8

MCU 8-bit 5MIPS 3kB Prog 5V SOIC-8

Supplier's Site
Microcontrollers - 1459104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459104
Microcontrollers 1459104
MCU 8-bit 5MIPS 3kB Prog 5V SOIC-8

MCU 8-bit 5MIPS 3kB Prog 5V SOIC-8

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C58B-04/SO - 061721-PIC16C58B-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C58B-04/SO
061721-PIC16C58B-04/SO
Embedded - Embedded - Microcontrollers - PIC16C58B-04/SO 061721-PIC16C58B-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 061721-PIC16C58B-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3KB (2K x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 73 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061721-PIC16C58B-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 73 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16C58B-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C58B-04/SO-ND
Microcontrollers PIC16C58B-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16C58B-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C58B-04/SO
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C58B-04/SO
IC MCU 8BIT 3KB OTP 18SOIC Product overview: PIC16C58B-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 18SOIC Product overview: PIC16C58B-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 74K8533 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
74K8533
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 74K8533
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:73Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of Bits:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3KB; RAM Memory Size:73Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of Bits:8bitRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C58B-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C58B-04/SO
Embedded - Microcontrollers PIC16C58B-04/SO
IC MCU 8BIT 3KB OTP 18SOIC

IC MCU 8BIT 3KB OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C58B-04/SO
8-bit Microcontrollers - MCU PIC16C58B-04/SO
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

Buy Now Datasheet
Microcontrollers - PIC16C58B-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C58B-04/SO
Microcontrollers PIC16C58B-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C58B-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C58B-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C58B-04/SO
IC MCU 8BIT 3KB OTP 18SOIC

IC MCU 8BIT 3KB OTP 18SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8938073 061721-PIC16C58B-04/SO PIC16C58B-04/SO-ND 685-PIC16C58B-04/SO 74K8533 PIC16C58B-04/SO PIC16C58B-04/SO PIC16C58B-04/SO PIC16C58B-04/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C58B-04/SO Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
ROM 3 KB 3 KB 2 KB
Package Type SOIC; Other; Soic SOIC; Other; 18-SOIC SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" Other; Tube SOIC; Other; SOIC SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width)
Pin Count 18 18 18
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers