Manufacturer: Microchip Technology
Win Source Part Number: 791905-PIC16C57-XT/S
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 72 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6.25 V
Family Name: PIC16C57
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): SX28AC/DP-G; CY7C64013-PC; PIC16C57-XT/SOG; PIC16C57-XT/SSG;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 3KB OTP 28SPDIP Product overview: PIC16C57-XT/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57-XT/SP can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SPDIP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SPDIP
IC MCU 8BIT 3KB OTP 28SPDIP
IC MCU 8BIT 3KB OTP 28SPDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791905-PIC16C57-XT/SP | 685-PIC16C57-XT/SP | PIC16C57-XT/SP-ND | PIC16C57-XT/SP | 23C3650 | PIC16C57-XT/SP | PIC16C57-XT/SP | PIC16C57-XT/SP |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C57-XT/SP | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 40 MHz | 4 MHz | 20 MHz | 4 MHz | 4 MHz | ||
| RAM | 3 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | EPROM; EPROM | OTP | OTP; OTP | ||||
| Supply Voltage | 3 to 6.25 volts | 3 to 6.25 volts | 3 to 6.25 volts | 6.25 volts |