The PIC16C63AT-04I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 7 KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The microcontroller is housed in a 28-pin SSOP package, making it suitable for space-constrained designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which facilitates debugging and programming. The PIC16C63AT-04I/SS is ideal for engineers looking for a reliable and efficient microcontroller for their projects, particularly in applications requiring moderate processing power and memory capacity.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SSOP
IC MCU 8BIT 7KB OTP 28SSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C63AT-04I/SS-ND | PIC16C63AT-04I/SS | PIC16C63AT-04I/SS | PIC16C63AT-04I/SS | PIC16C63AT-04I/SS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 7 KB | ||||
| ROM Type | OTP | OTP; OTP |