Microchip Technology, Inc. Microcontrollers PIC16C622A-04I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C622A-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622A-04I/P-ND
Microcontrollers PIC16C622A-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C622A-04I/P - 791912-PIC16C622A-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C622A-04I/P
791912-PIC16C622A-04I/P
Embedded - Embedded - Microcontrollers - PIC16C622A-04I/P 791912-PIC16C622A-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 791912-PIC16C622A-04 I/P Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C622AT-04I/SS; PIC16C622A-04I/SS; PIC16C622A-04I/SO; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791912-PIC16C622A-04I/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC16C622
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C622AT-04I/SS; PIC16C622A-04I/SS; PIC16C622A-04I/SO;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C622A-04I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C622A-04I/P
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C622A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C622A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C622A-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C622A-04I/P
Microcontrollers PIC16C622A-04I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C622A-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C622A-04I/P
Embedded - Microcontrollers PIC16C622A-04I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622A-04I/P
8-bit Microcontrollers - MCU PIC16C622A-04I/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16C622A-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622A-04I/P
Microcontrollers PIC16C622A-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622A-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622A-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622A-04I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 23C3984 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
23C3984
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 23C3984
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C622A-04I/P-ND 791912-PIC16C622A-04I/P 685-PIC16C622A-04I/P PIC16C622A-04I/P PIC16C622A-04I/P PIC16C622A-04I/P PIC16C622A-04I/P PIC16C622A-04I/P 23C3984
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C622A-04I/P 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details