IC MCU 8BIT 3KB OTP 18SOIC Product overview: PIC16C58BT-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58BT-04/SO
Manufacturer: Microchip Technology
Win Source Part Number: 889369-PIC16C58BT-04
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Core Processor: PIC
Speed: 4MHz
Package: Reel - TR
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: PIC16C58
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
IC MCU 8BIT 3KB OTP 18SOIC
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
IC MCU 8BIT 3KB OTP 18SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C58BT-04/SO | 889369-PIC16C58BT-04/SO | PIC16C58BT-04/SO | PIC16C58BT-04/SO | PIC16C58BT-04/SO | PIC16C58BT-04/SO |
| Product Name | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C58BT-04/SO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0730 KB | 3 KB | 0.0730 KB | 73 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 18-SOIC | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | Other; 18-SOIC (0.295\", 7.50mm Width) |