Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16C621-04/SO

Description
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16C621-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621-04/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C621-04/SO - 1237817-PIC16C621-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621-04/SO
1237817-PIC16C621-04/SO
Embedded - Embedded - Microcontrollers - PIC16C621-04/SO 1237817-PIC16C621-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237817-PIC16C621-04 /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 80 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 6 V Family Name: PIC16C621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C621T-04/SSG; PIC16C621-04/JW; PIC16C621T-04/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237817-PIC16C621-04/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 80 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6 V
Family Name: PIC16C621
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16C621T-04/SSG; PIC16C621-04/JW; PIC16C621T-04/SS;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C621-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C621-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C621-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16C621-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C621-04/SO
Microcontrollers PIC16C621-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C621-04/SO
8-bit Microcontrollers - MCU PIC16C621-04/SO
8-bit Microcontrollers - MCU 1.75KB 80 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 80 RAM 13 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C621-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C621-04/SO
Embedded - Microcontrollers PIC16C621-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3899 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3899
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3899
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C621-04/SO 1237817-PIC16C621-04/SO PIC16C621-04/SO PIC16C621-04/SO PIC16C621-04/SO PIC16C621-04/SO 23C3899
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C621-04/SO Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0800 KB 1.75 KB 80 KB 0.0800 KB
ROM 0.0800 KB
ROM Type EPROM; EPROM OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details