Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C620A-04I/P PIC16C620A-04I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889370-PIC16C620A-04 I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16C620 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889370-PIC16C620A-04 I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16C620 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C620A-04I/P - 889370-PIC16C620A-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C620A-04I/P
889370-PIC16C620A-04I/P
Embedded - Embedded - Microcontrollers - PIC16C620A-04I/P 889370-PIC16C620A-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889370-PIC16C620A-04 I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16C620 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889370-PIC16C620A-04I/P
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16C620
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C620A-04I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C620A-04I/P
IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16C620A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16C620A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C620A-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C620A-04I/P-ND
Microcontrollers PIC16C620A-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C620A-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C620A-04I/P
Embedded - Microcontrollers PIC16C620A-04I/P
IC MCU 8BIT 896B OTP 18DIP

IC MCU 8BIT 896B OTP 18DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 73K1288 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
73K1288
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 73K1288
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:896Byte; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:896Byte; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C620A-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C620A-04I/P
Microcontrollers PIC16C620A-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C620A-04I/P
8-bit Microcontrollers - MCU PIC16C620A-04I/P
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz IndTemp PDIP18

8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz IndTemp PDIP18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C620A-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C620A-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C620A-04I/P
IC MCU 8BIT 896B OTP 18DIP

IC MCU 8BIT 896B OTP 18DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889370-PIC16C620A-04I/P 685-PIC16C620A-04I/P PIC16C620A-04I/P-ND PIC16C620A-04I/P 73K1288 PIC16C620A-04I/P PIC16C620A-04I/P PIC16C620A-04I/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C620A-04I/P 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 20 MHz 4 MHz 4 MHz
RAM 0.8960 KB 0.0960 KB 0.0960 KB 0.1280 KB 0.0960 KB 96 KB
ROM Type OTP; OTP EPROM; EPROM OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details