Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C63-20I/SO PIC16C63-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 809014-PIC16C63-20I/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Part Number Series: PIC16C63 Voltage - Supply (Vcc/Vdd): 4V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809014-PIC16C63-20I/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Part Number Series: PIC16C63 Voltage - Supply (Vcc/Vdd): 4V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C63-20I/SO - 809014-PIC16C63-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C63-20I/SO
809014-PIC16C63-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C63-20I/SO 809014-PIC16C63-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 809014-PIC16C63-20I/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Part Number Series: PIC16C63 Voltage - Supply (Vcc/Vdd): 4V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 809014-PIC16C63-20I/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 192 x 8
Oscillator Type: External
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C63
Voltage - Supply (Vcc/Vdd): 4V ~ 6V

Buy Now
Microcontrollers - PIC16C63-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C63-20I/SO-ND
Microcontrollers PIC16C63-20I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C63-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C63-20I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C63-20I/SO
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63-20I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C63-20I/SO
8-bit Microcontrollers - MCU PIC16C63-20I/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C63-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C63-20I/SO
Embedded - Microcontrollers PIC16C63-20I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C4036 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C4036
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C4036
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C63-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C63-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C63-20I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site
Microcontrollers - PIC16C63-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C63-20I/SO
Microcontrollers PIC16C63-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 809014-PIC16C63-20I/SO PIC16C63-20I/SO-ND 685-PIC16C63-20I/SO PIC16C63-20I/SO PIC16C63-20I/SO 23C4036 PIC16C63-20I/SO PIC16C63-20I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C63-20I/SO Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM Type OTP; OTP OTP EPROM; EPROM OTP; OTP
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers