PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Manufacturer: Microchip Technology
Win Source Part Number: 791911-PIC16C622/JW
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-CDIP (0.300", 7.62mm) Window
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: EPROM, UV
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: PIC16C622
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-CDIP
Alternative Parts (Cross-Reference): PIC16C622A-04/JW; PIC16C622-04/JW; PIC16F628A-I/SO; PIC16C622A/JW;
Introduction Date: December 07, 1999
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 8B 3.5KB EPROM 18CERDIP Product overview: PIC16C622/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.5KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
IC MCU 8B 3.5KB EPROM 18CERDIP
IC MCU 8B 3.5KB EPROM 18CERDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C622/JW-ND | 791911-PIC16C622/JW | 685-PIC16C622/JW | PIC16C622/JW | PIC16C622/JW | PIC16C622/JW |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16C622/JW | 3.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 3.5 KB | |||||
| ROM Type | EPROM | EEPROM; EPROM, UV | EPROM, UV |