PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 896B OTP 20SSOP
IC MCU 8BIT 896B OTP 20SSOP
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz SSOP20
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C620AT-04/SS-ND | PIC16C620AT-04/SS | 23C3875 | PIC16C620AT-04/SS | PIC16C620AT-04/SS | PIC16C620AT-04/SS |
| Product Name | Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0960 KB | 0.0960 KB | 96 KB | |||
| ROM | 0.8960 KB | |||||
| ROM Type | OTP | OTP; OTP |