Microchip Technology, Inc. Microcontrollers PIC16C622AT-20I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C622AT-20I/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 100 ns instruction cycle. The device includes 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power. This microcontroller supports 13 I/O pins with individual direction control and includes an analog comparator module with two comparators and a programmable voltage reference. It also features an 8-bit timer/counter with a programmable prescaler, enhancing its versatility in timing applications. The device is equipped with a power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation in various conditions. The PIC16C622AT-20I/SS operates within a voltage range of 3.0V to 5.5V and is designed for low power consumption, with typical current draw of less than 2.0 mA at 5.0V and 4.0 MHz. It is available in a 20-pin SSOP package, making it suitable for space-constrained designs. This microcontroller is ideal for engineers looking for a reliable and efficient solution for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16C622AT-20I/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 100 ns instruction cycle. The device includes 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power. This microcontroller supports 13 I/O pins with individual direction control and includes an analog comparator module with two comparators and a programmable voltage reference. It also features an 8-bit timer/counter with a programmable prescaler, enhancing its versatility in timing applications. The device is equipped with a power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation in various conditions. The PIC16C622AT-20I/SS operates within a voltage range of 3.0V to 5.5V and is designed for low power consumption, with typical current draw of less than 2.0 mA at 5.0V and 4.0 MHz. It is available in a 20-pin SSOP package, making it suitable for space-constrained designs. This microcontroller is ideal for engineers looking for a reliable and efficient solution for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C622AT-20ISS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622AT-20ISS-ND
Microcontrollers PIC16C622AT-20ISS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16C622AT-20I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622AT-20I/SS
Microcontrollers PIC16C622AT-20I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip - 23C4007 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
23C4007
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 23C4007
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,20PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622AT-20I/SS
8-bit Microcontrollers - MCU PIC16C622AT-20I/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622AT-20I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622AT-20I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622AT-20I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C622AT-20ISS-ND PIC16C622AT-20I/SS 23C4007 PIC16C622AT-20I/SS PIC16C622AT-20I/SS
Product Name Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details