Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C63A-04/SP

Description
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C63A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63A-04/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C63A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63A-04/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C63A-04/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C63A-04/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C63A-04/SP
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C63A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63A-04/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C63A-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63A-04/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C63A-04/SP - 061731-PIC16C63A-04/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C63A-04/SP
061731-PIC16C63A-04/SP
Embedded - Embedded - Microcontrollers - PIC16C63A-04/SP 061731-PIC16C63A-04/SP
Manufacturer: Microchip Technology Win Source Part Number: 061731-PIC16C63A-04/ SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061731-PIC16C63A-04/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C63A-04/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C63A-04/SP-ND
Microcontrollers PIC16C63A-04/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Microcontrollers - 3282429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282429
Microcontrollers 3282429
8 bit microcontroller,PIC1 6C63A-04/SP

8 bit microcontroller,PIC16C63A-04/SP

Supplier's Site
Microcontrollers - 3282429P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282429P
Microcontrollers 3282429P
8 bit microcontroller,PIC1 6C63A-04/SP

8 bit microcontroller,PIC16C63A-04/SP

Supplier's Site
Microcontrollers - 1654802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654802
Microcontrollers 1654802
8 bit microcontroller,PIC1 6C63A-04/SP

8 bit microcontroller,PIC16C63A-04/SP

Supplier's Site
Microcontrollers - PIC16C63A-04/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C63A-04/SP
Microcontrollers PIC16C63A-04/SP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C63A-04/SP
8-bit Microcontrollers - MCU PIC16C63A-04/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C63A-04/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C63A-04/SP
Embedded - Microcontrollers PIC16C63A-04/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16C63A-04/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C63A-04/SP
Microcontrollers PIC16C63A-04/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C63A-04/SP 061731-PIC16C63A-04/SP PIC16C63A-04/SP-ND 3282429 3282429P PIC16C63A-04/SP PIC16C63A-04/SP PIC16C63A-04/SP PIC16C63A-04/SP
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C63A-04/SP Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 0.1920 KB
ROM 0.1920 KB 7 KB 7 KB
ROM Type EPROM; EPROM OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7679AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details