PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) EPROM, UV 18-CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) EPROM, UV 18-CERDIP
IC MCU 8B 896B EPROM/UV 18CERDIP
IC MCU 8B 896B EPROM/UV 18CERDIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C620A/JW-ND | PIC16C620A/JW | PIC16C620A/JW | PIC16C620A/JW |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.0960 KB | 0.0960 KB | 96 KB | |
| ROM | 0.8960 KB | |||
| ROM Type | EPROM | EPROM, UV |