PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
IC MCU 8BIT 7KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C63AT-20/SS-ND | PIC16C63AT-20/SS | PIC16C63AT-20/SS | PIC16C63AT-20/SS | PIC16C63AT-20/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 7 KB | ||||
| ROM Type | OTP |