IC MCU 8BIT 896B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 40 MHz PDIP18
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C620A-40/P | PIC16C620A-40/P | PIC16C620A-40/P | PIC16C620A-40/P |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.0960 KB | 96 KB | ||
| I/O Ports | 13 |