Microchip Technology, Inc. Microcontrollers PIC16C621A-04/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC16C62X series microcontroller is an 8-bit CMOS device operating at a clock speed of 4 MHz. It features a program memory size of 1.75 KB and a RAM memory size of 96 bytes, making it suitable for a variety of applications requiring moderate processing capabilities. The microcontroller includes 13 I/O pins with individual direction control, allowing for flexible interfacing with external components. This device supports a range of special features, including an 8-level deep hardware stack, interrupt capability, and a variety of addressing modes. It also incorporates an analog comparator module with programmable voltage reference and input multiplexing, enhancing its functionality for analog signal processing tasks. The microcontroller operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, with typical standby current under 1.0 µA. The PIC16C62X series is available in a SOIC-18 package, making it suitable for compact designs. Its robust features and low power characteristics make it a viable option for engineers looking for an efficient microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The Microchip PIC16C62X series microcontroller is an 8-bit CMOS device operating at a clock speed of 4 MHz. It features a program memory size of 1.75 KB and a RAM memory size of 96 bytes, making it suitable for a variety of applications requiring moderate processing capabilities. The microcontroller includes 13 I/O pins with individual direction control, allowing for flexible interfacing with external components. This device supports a range of special features, including an 8-level deep hardware stack, interrupt capability, and a variety of addressing modes. It also incorporates an analog comparator module with programmable voltage reference and input multiplexing, enhancing its functionality for analog signal processing tasks. The microcontroller operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, with typical standby current under 1.0 µA. The PIC16C62X series is available in a SOIC-18 package, making it suitable for compact designs. Its robust features and low power characteristics make it a viable option for engineers looking for an efficient microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C621A-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C621A-04/SO-ND
Microcontrollers PIC16C621A-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C621A-04/SO - 1088253-PIC16C621A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621A-04/SO
1088253-PIC16C621A-04/SO
Embedded - Embedded - Microcontrollers - PIC16C621A-04/SO 1088253-PIC16C621A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 1088253-PIC16C621A-0 4/SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Alternative Parts (Cross-Reference): PIC16C621A-04/SS; PIC16C621A-04/P; PIC16C621AT-04/SO; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088253-PIC16C621A-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 96 x 8
Alternative Parts (Cross-Reference): PIC16C621A-04/SS; PIC16C621A-04/P; PIC16C621AT-04/SO;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16C621A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621A-04/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621A-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 8-bit PIC16 PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin SOIC W Tube - 536-PIC16C621A-04/SO - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin SOIC W Tube
536-PIC16C621A-04/SO
MCU 8-bit PIC16 PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin SOIC W Tube 536-PIC16C621A-04/SO
MCU 8-bit PIC16 PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin SOIC W Tube

MCU 8-bit PIC16 PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin SOIC W Tube

Supplier's Site
Microcontrollers - PIC16C621A-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C621A-04/SO
Microcontrollers PIC16C621A-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C621A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C621A-04/SO
Microcontrollers PIC16C621A-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C621A-04/SO
8-bit Microcontrollers - MCU PIC16C621A-04/SO
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C621A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C621A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C621A-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 65K1039 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
65K1039
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 65K1039
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:96Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:96Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C621A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C621A-04/SO
Embedded - Microcontrollers PIC16C621A-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C621A-04/SO-ND 1088253-PIC16C621A-04/SO 685-PIC16C621A-04/SO 536-PIC16C621A-04/SO PIC16C621A-04/SO PIC16C621A-04/SO PIC16C621A-04/SO PIC16C621A-04/SO 65K1039 PIC16C621A-04/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C621A-04/SO 8-bit 8BIT 1.75KB Embedded Microcontroller MCU MCU 8-bit PIC16 PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin SOIC W Tube Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0960 KB 1.75 KB 0.0960 KB 0.0960 KB 0.0960 KB 0.0960 KB 96 KB 0.0960 KB
ROM 1.75 KB
ROM Type OTP OTP; OTP EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details